Murata Power Solutions Fixed Inductor 36Nh 155Ma; Product Range Murata LQW04AN36NH20D

Description
FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshiel ded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes
Datasheet
Description
FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshiel ded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductor 36Nh 155Ma; Product Range Murata - 65AH7833 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor 36Nh 155Ma; Product Range Murata
65AH7833
Fixed Inductor 36Nh 155Ma; Product Range Murata 65AH7833
FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshiel ded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes

FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshielded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AH7833
Product Name Fixed Inductor 36Nh 155Ma; Product Range Murata
Configuration Fixed
Inductance Range 0.0360 microH
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911298P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1800 ohms
Rated DC Current 1500 milliamps
Standards and Certifications RoHS
View Details