Murata Electronics Fixed Inductors LQW04AN2N3D00D

Description
2.3nH Unshielded Wirewound Inductor 780mA 70mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
2.3nH Unshielded Wirewound Inductor 780mA 70mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15324-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15324-2-ND
Fixed Inductors 490-15324-2-ND
2.3nH Unshielded Wirewound Inductor 780mA 70mOhm Max 0302 (0804 Metric)

2.3nH Unshielded Wirewound Inductor 780mA 70mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15324-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520C331KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details