27nH Unshielded Wirewound Inductor 160mA 950mOhm Max 0302 (0804 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057374-LQW04AN27NH0
Packaging: Reel - TR
Current Rating: 160mA
Inductance: 27nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 950 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
FIXED IND 27NH 160MA 950MOHM SMD Product overview: LQW04AN27NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN27NH00D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LQW04AN27NH00D-ND | 1057374-LQW04AN27NH00D | 71-LQW04AN27NH00D |
| Product Name | Fixed Inductors | Fixed Inductors - LQW04AN27NH00D | SMD 160MA 950MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | |
| Configuration | Fixed | ||
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |