Murata Power Solutions SMD 160MA 950MOHM Inductor and Choke LQW04AN24NH00D

Description
FIXED IND 24NH 160MA 950MOHM SMD Product overview: LQW04AN24NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN24NH00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 24NH 160MA 950MOHM SMD Product overview: LQW04AN24NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN24NH00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 160MA 950MOHM Inductor and Choke - 71-LQW04AN24NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160MA 950MOHM Inductor and Choke
71-LQW04AN24NH00D
SMD 160MA 950MOHM Inductor and Choke 71-LQW04AN24NH00D
FIXED IND 24NH 160MA 950MOHM SMD Product overview: LQW04AN24NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN24NH00D can be used for catalog matching and distributor lookup.

FIXED IND 24NH 160MA 950MOHM SMD Product overview: LQW04AN24NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 950MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN24NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN24NH00D
1057373-LQW04AN24NH00D
Fixed Inductors - LQW04AN24NH00D 1057373-LQW04AN24NH00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057373-LQW04AN24NH0 0D Packaging: Reel - TR Current Rating: 160mA Inductance: 24nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±3% Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 950 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 03015 (0804 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057373-LQW04AN24NH00D
Packaging: Reel - TR
Current Rating: 160mA
Inductance: 24nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 950 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQW04AN24NH00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN24NH00D-ND
Fixed Inductors LQW04AN24NH00D-ND
24nH Unshielded Wirewound Inductor 160mA 950mOhm Max 0302 (0804 Metric)

24nH Unshielded Wirewound Inductor 160mA 950mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW04AN24NH00D 1057373-LQW04AN24NH00D LQW04AN24NH00D-ND
Product Name SMD 160MA 950MOHM Inductor and Choke Fixed Inductors - LQW04AN24NH00D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Non Magnetic
Inductance Range 0.0240 microH 0.0240 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details