FIXED IND 20NH 210MA 560MOHM SMD Product overview: LQW04AN20NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN20NH00D can be used for catalog matching and distributor lookup.
Win Source Part Number: 960103-LQW04AN20NH00
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW04
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 20 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±3%
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 5GHz
Package / Case: 0302 (0804 Metric)
DC Resistance (DCR): 560mOhm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Alternative Parts (Cross-Reference): LQW04AN22NH00D; MHQ1005P20NHT000; LQW04AN19NH00D; MHQ1005P18NHT000; MHQ1005P22NHT000; LQP03TN20NH02D;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 210 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQW04AN
20nH Unshielded Wirewound Inductor 210mA 560mOhm Max 0302 (0804 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW04AN20NH00D | 960103-LQW04AN20NH00D | LQW04AN20NH00D-ND |
| Product Name | SMD 210MA 560MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 0.0200 microH | 0.0200 microH | |
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |