Murata Power Solutions Fixed Inductors LQW04AN19NH00D

Description
19nH Unshielded Wirewound Inductor 160mA 730mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 160mA 730mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN19NH00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN19NH00D-ND
Fixed Inductors LQW04AN19NH00D-ND
19nH Unshielded Wirewound Inductor 160mA 730mOhm Max 0302 (0804 Metric)

19nH Unshielded Wirewound Inductor 160mA 730mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW04AN19NH00D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details