Murata Electronics Fixed Inductors LQW03AW8N7J00D

Description
8.7nH Unshielded Wirewound Inductor 290mA 420mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.7nH Unshielded Wirewound Inductor 290mA 420mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7702-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7702-6-ND
Fixed Inductors 490-7702-6-ND
8.7nH Unshielded Wirewound Inductor 290mA 420mOhm Max Nonstandard

8.7nH Unshielded Wirewound Inductor 290mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-7702-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7702-1-ND
Fixed Inductors 490-7702-1-ND
8.7nH Unshielded Wirewound Inductor 290mA 420mOhm Max Nonstandard

8.7nH Unshielded Wirewound Inductor 290mA 420mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-7702-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7702-2-ND
Fixed Inductors 490-7702-2-ND
8.7nH Unshielded Wirewound Inductor 290mA 420mOhm Max Nonstandard

8.7nH Unshielded Wirewound Inductor 290mA 420mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-7702-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 700 milliamps
Standards and Certifications RoHS
View Details