Murata Electronics Fixed Inductors LQW03AW5N8J00D

Description
5.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7696-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7696-2-ND
Fixed Inductors 490-7696-2-ND
5.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max Nonstandard

5.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-7696-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7696-1-ND
Fixed Inductors 490-7696-1-ND
5.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max Nonstandard

5.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-7696-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7696-6-ND
Fixed Inductors 490-7696-6-ND
5.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max Nonstandard

5.8nH Unshielded Wirewound Inductor 460mA 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-7696-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details