3.5nH Unshielded Wirewound Inductor 440mA 150mOhm Max Nonstandard
3.5nH Unshielded Wirewound Inductor 440mA 150mOhm Max Nonstandard
3.5nH Unshielded Wirewound Inductor 440mA 150mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-13833-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| DCR | 0.1500 ohms |