Murata Electronics Fixed Inductors LQW03AW2N8C00D

Description
2.8nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.8nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13826-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13826-6-ND
Fixed Inductors 490-13826-6-ND
2.8nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

2.8nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13826-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13826-2-ND
Fixed Inductors 490-13826-2-ND
2.8nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

2.8nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13826-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13826-1-ND
Fixed Inductors 490-13826-1-ND
2.8nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

2.8nH Unshielded Wirewound Inductor 600mA 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13826-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details