Murata Electronics Fixed Inductors LQW03AW2N7C00D

Description
2.7nH Unshielded Wirewound Inductor 720mA 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 720mA 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13825-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13825-1-ND
Fixed Inductors 490-13825-1-ND
2.7nH Unshielded Wirewound Inductor 720mA 60mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 720mA 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13825-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13825-2-ND
Fixed Inductors 490-13825-2-ND
2.7nH Unshielded Wirewound Inductor 720mA 60mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 720mA 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13825-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13825-6-ND
Fixed Inductors 490-13825-6-ND
2.7nH Unshielded Wirewound Inductor 720mA 60mOhm Max Nonstandard

2.7nH Unshielded Wirewound Inductor 720mA 60mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1330179-LQW03AW2N7C00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330179-LQW03AW2N7C00D
Inductors, Coils, Chokes - Fixed Inductors 1330179-LQW03AW2N7C00D
Manufacturer: Murata Electronics Win Source Part Number: 1330179-LQW03AW2N7C0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.021" L x 0.016" W (0.53mm x 0.40mm) Inductance: 2.7 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Q @ Freq: 46 @ 900MHz Frequency - Self Resonant: 15GHz DC Resistance (DCR): 60mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 720 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13825-2,490-1382 5-1,490-13825-6 Base Product Number: LQW03AW RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330179-LQW03AW2N7C00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.021" L x 0.016" W (0.53mm x 0.40mm)
Inductance: 2.7 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Q @ Freq: 46 @ 900MHz
Frequency - Self Resonant: 15GHz
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-13825-2,490-13825-1,490-13825-6
Base Product Number: LQW03AW
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 720MA 60MOHM Inductor and Choke - 71-LQW03AW2N7C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 720MA 60MOHM Inductor and Choke
71-LQW03AW2N7C00D
SMD 720MA 60MOHM Inductor and Choke 71-LQW03AW2N7C00D
FIXED IND 2.7NH 720MA 60MOHM SMD Product overview: LQW03AW2N7C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 720MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 720MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW2N7C00D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 720MA 60MOHM SMD Product overview: LQW03AW2N7C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 720MA, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 720MA, 60MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW2N7C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13825-1-ND 1330179-LQW03AW2N7C00D 71-LQW03AW2N7C00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 720MA 60MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
DCR 0.0600 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129468CT-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers