Murata Electronics Fixed Inductors LQW03AW1N8C00D

Description
1.8nH Unshielded Wirewound Inductor 520mA 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.8nH Unshielded Wirewound Inductor 520mA 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13820-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13820-1-ND
Fixed Inductors 490-13820-1-ND
1.8nH Unshielded Wirewound Inductor 520mA 100mOhm Max Nonstandard

1.8nH Unshielded Wirewound Inductor 520mA 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13820-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13820-6-ND
Fixed Inductors 490-13820-6-ND
1.8nH Unshielded Wirewound Inductor 520mA 100mOhm Max Nonstandard

1.8nH Unshielded Wirewound Inductor 520mA 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13820-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13820-2-ND
Fixed Inductors 490-13820-2-ND
1.8nH Unshielded Wirewound Inductor 520mA 100mOhm Max Nonstandard

1.8nH Unshielded Wirewound Inductor 520mA 100mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13820-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 3615A4R7K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details