1.1nH Unshielded Wirewound Inductor 660mA 60mOhm Max Nonstandard
1.1nH Unshielded Wirewound Inductor 660mA 60mOhm Max Nonstandard
1.1nH Unshielded Wirewound Inductor 660mA 60mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-13818-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Configuration | Fixed |
| DCR | 0.0600 ohms |