Murata Electronics Fixed Inductors LQW03AW1N0C00D

Description
1nH Unshielded Wirewound Inductor 900mA 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 900mA 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13817-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13817-1-ND
Fixed Inductors 490-13817-1-ND
1nH Unshielded Wirewound Inductor 900mA 30mOhm Max Nonstandard

1nH Unshielded Wirewound Inductor 900mA 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13817-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13817-2-ND
Fixed Inductors 490-13817-2-ND
1nH Unshielded Wirewound Inductor 900mA 30mOhm Max Nonstandard

1nH Unshielded Wirewound Inductor 900mA 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13817-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13817-6-ND
Fixed Inductors 490-13817-6-ND
1nH Unshielded Wirewound Inductor 900mA 30mOhm Max Nonstandard

1nH Unshielded Wirewound Inductor 900mA 30mOhm Max Nonstandard

Buy Now Datasheet
SMD 900MA 30 MOHM Inductor and Choke - 71-LQW03AW1N0C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 900MA 30 MOHM Inductor and Choke
71-LQW03AW1N0C00D
SMD 900MA 30 MOHM Inductor and Choke 71-LQW03AW1N0C00D
FIXED IND 1NH 900MA 30 MOHM SMD Product overview: LQW03AW1N0C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW1N0C00D can be used for catalog matching and distributor lookup.

FIXED IND 1NH 900MA 30 MOHM SMD Product overview: LQW03AW1N0C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 30 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW03AW1N0C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328028-LQW03AW1N0C00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328028-LQW03AW1N0C00D
Inductors, Coils, Chokes - Fixed Inductors 1328028-LQW03AW1N0C00D
Manufacturer: Murata Electronics Win Source Part Number: 1328028-LQW03AW1N0C0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.021" L x 0.016" W (0.53mm x 0.40mm) Inductance: 1 nH Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Q @ Freq: 48 @ 900MHz Frequency - Self Resonant: 19GHz DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-13817-1,490-1381 7-2,490-13817-6 Base Product Number: LQW03AW RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328028-LQW03AW1N0C00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.021" L x 0.016" W (0.53mm x 0.40mm)
Inductance: 1 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Q @ Freq: 48 @ 900MHz
Frequency - Self Resonant: 19GHz
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-13817-1,490-13817-2,490-13817-6
Base Product Number: LQW03AW
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13817-1-ND 71-LQW03AW1N0C00D 1328028-LQW03AW1N0C00D
Product Name Fixed Inductors SMD 900MA 30 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
DCR 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers