Murata Electronics Fixed Inductors LQW03AW11NJ00D

Description
11nH Unshielded Wirewound Inductor 260mA 470mOhm Max Nonstandard
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 260mA 470mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13813-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13813-6-ND
Fixed Inductors 490-13813-6-ND
11nH Unshielded Wirewound Inductor 260mA 470mOhm Max Nonstandard

11nH Unshielded Wirewound Inductor 260mA 470mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13813-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13813-1-ND
Fixed Inductors 490-13813-1-ND
11nH Unshielded Wirewound Inductor 260mA 470mOhm Max Nonstandard

11nH Unshielded Wirewound Inductor 260mA 470mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-13813-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13813-2-ND
Fixed Inductors 490-13813-2-ND
11nH Unshielded Wirewound Inductor 260mA 470mOhm Max Nonstandard

11nH Unshielded Wirewound Inductor 260mA 470mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-13813-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Fixed Inductors - 0402DC-6N2XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details