Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118219-LQP21A3N9C14
Current Rating: 400 mA
Inductance: 3.9 nH
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1118219-LQP21A3N9C14 |
| Product Name | Custom Parts - Custom Parts (J - M) - LQP21A3N9C14 |