Murata Electronics Fixed Inductors - LQP18MN8N2C00D LQP18MN8N2C00D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070840-LQP18MN8N2C0 0D Termination: SMD/SMT Length: 1.6 mm Inductance: 8.2 nH Mounting: SMD (SMT) Self Resonant Frequency: 3.6 GHz Height: 800 µm Width: 800 µm Categories: Fixed Inductors DC Resistance (DCR): 800 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Max DC Current: 150 mA RoHS: Non-Compliant Q Factor: 17
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070840-LQP18MN8N2C0 0D Termination: SMD/SMT Length: 1.6 mm Inductance: 8.2 nH Mounting: SMD (SMT) Self Resonant Frequency: 3.6 GHz Height: 800 µm Width: 800 µm Categories: Fixed Inductors DC Resistance (DCR): 800 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Max DC Current: 150 mA RoHS: Non-Compliant Q Factor: 17
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP18MN8N2C00D - 1070840-LQP18MN8N2C00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP18MN8N2C00D
1070840-LQP18MN8N2C00D
Fixed Inductors - LQP18MN8N2C00D 1070840-LQP18MN8N2C00D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070840-LQP18MN8N2C0 0D Termination: SMD/SMT Length: 1.6 mm Inductance: 8.2 nH Mounting: SMD (SMT) Self Resonant Frequency: 3.6 GHz Height: 800 µm Width: 800 µm Categories: Fixed Inductors DC Resistance (DCR): 800 mΩ Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Max DC Current: 150 mA RoHS: Non-Compliant Q Factor: 17

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070840-LQP18MN8N2C00D
Termination: SMD/SMT
Length: 1.6 mm
Inductance: 8.2 nH
Mounting: SMD (SMT)
Self Resonant Frequency: 3.6 GHz
Height: 800 µm
Width: 800 µm
Categories: Fixed Inductors
DC Resistance (DCR): 800 mΩ
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Max DC Current: 150 mA
RoHS: Non-Compliant
Q Factor: 17

Buy Now
Inductor and Choke - 71-LQP18MN8N2C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP18MN8N2C00D
Inductor and Choke 71-LQP18MN8N2C00D
Product overview: LQP18MN8N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN8N2C00D can be used for catalog matching and distributor lookup.

Product overview: LQP18MN8N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN8N2C00D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070840-LQP18MN8N2C00D 71-LQP18MN8N2C00D
Product Name Fixed Inductors - LQP18MN8N2C00D Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details