Murata Power Solutions SMD 50MA 4.6 OHM Inductor and Choke LQP18MN82NG02D

Description
FIXED IND 82NH 50MA 4.6 OHM SMD Product overview: LQP18MN82NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 4.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 4.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN82NG02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82NH 50MA 4.6 OHM SMD Product overview: LQP18MN82NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 4.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 4.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN82NG02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50MA 4.6 OHM Inductor and Choke - 71-LQP18MN82NG02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 4.6 OHM Inductor and Choke
71-LQP18MN82NG02D
SMD 50MA 4.6 OHM Inductor and Choke 71-LQP18MN82NG02D
FIXED IND 82NH 50MA 4.6 OHM SMD Product overview: LQP18MN82NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 4.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 4.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN82NG02D can be used for catalog matching and distributor lookup.

FIXED IND 82NH 50MA 4.6 OHM SMD Product overview: LQP18MN82NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 4.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 4.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN82NG02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370430-LQP18MN82NG02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370430-LQP18MN82NG02D
Inductors, Coils, Chokes - Fixed Inductors 1370430-LQP18MN82NG02D
Win Source Part Number: 1370430-LQP18MN82NG0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP18 Package: Tape & Reel Product Status: Obsolete Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQP18MN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 82 nH Current Rating (Amps): 50 mA Shielding: Unshielded DC Resistance (DCR): 4.6Ohm Max Q @ Freq: 17 @ 300MHz Frequency - Self Resonant: 800MHz Inductance Frequency - Test: 300 MHz

Win Source Part Number: 1370430-LQP18MN82NG02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP18
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQP18MN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 82 nH
Current Rating (Amps): 50 mA
Shielding: Unshielded
DC Resistance (DCR): 4.6Ohm Max
Q @ Freq: 17 @ 300MHz
Frequency - Self Resonant: 800MHz
Inductance Frequency - Test: 300 MHz

Buy Now Datasheet
Fixed Inductors - LQP18MN82NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP18MN82NG02D
Fixed Inductors LQP18MN82NG02D
FIXED IND 82NH 50MA 4.6 OHM SMD

FIXED IND 82NH 50MA 4.6 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP18MN82NG02D 1370430-LQP18MN82NG02D LQP18MN82NG02D
Product Name SMD 50MA 4.6 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Standard Thick Film
Inductance Range 0.0820 microH 0.0820 microH 0.0820 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data