Murata Power Solutions Fixed Inductors - LQP18MN6N8C02D LQP18MN6N8C02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057368-LQP18MN6N8C0 2D Packaging: Reel - TR Type: Thick Film Current Rating: 200mA Inductance: 6.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 17 @ 500MHz Frequency - Self Resonant: 4.3GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057368-LQP18MN6N8C0 2D Packaging: Reel - TR Type: Thick Film Current Rating: 200mA Inductance: 6.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 17 @ 500MHz Frequency - Self Resonant: 4.3GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP18MN6N8C02D
1057368-LQP18MN6N8C02D
Fixed Inductors - LQP18MN6N8C02D 1057368-LQP18MN6N8C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057368-LQP18MN6N8C0 2D Packaging: Reel - TR Type: Thick Film Current Rating: 200mA Inductance: 6.8nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 17 @ 500MHz Frequency - Self Resonant: 4.3GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057368-LQP18MN6N8C02D
Packaging: Reel - TR
Type: Thick Film
Current Rating: 200mA
Inductance: 6.8nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 4.3GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
200MA 700MOHM Inductor and Choke - 71-LQP18MN6N8C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 700MOHM Inductor and Choke
71-LQP18MN6N8C02D
200MA 700MOHM Inductor and Choke 71-LQP18MN6N8C02D
FIXED IND 6.8NH 200MA 700MOHM SM Product overview: LQP18MN6N8C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN6N8C02D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 200MA 700MOHM SM Product overview: LQP18MN6N8C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN6N8C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP18MN6N8C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP18MN6N8C02D
Fixed Inductors LQP18MN6N8C02D
FIXED IND 6.8NH 200MA 700MOHM SM

FIXED IND 6.8NH 200MA 700MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057368-LQP18MN6N8C02D 71-LQP18MN6N8C02D LQP18MN6N8C02D
Product Name Fixed Inductors - LQP18MN6N8C02D 200MA 700MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0068 microH 0.0068 microH 0.0068 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details