Manufacturer: Murata Electronics North America
Win Source Part Number: 923889-LQP18MN68NG02
Series: LQP18
Operating Temperature Range: -40°C ~ 85°C
Features: Unshielded Thick Film Inductor 3.5Ohm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: LQP18MN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-11760-2, 490-11760-1, LQP18MN68NG02D-ND, 490-11760-6
FIXED IND 68NH 50MA 3.5 OHM SMD Product overview: LQP18MN68NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 3.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN68NG02D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923889-LQP18MN68NG02D | 71-LQP18MN68NG02D |
| Product Name | Fixed Inductors - LQP18MN68NG02D | SMD 50MA 3.5 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Thick Film | |
| Inductance Range | 0.0680 microH |