Murata Power Solutions SMD 100MA 2.2 OHM Inductor and Choke LQP18MN47NG02D

Description
FIXED IND 47NH 100MA 2.2 OHM SMD Product overview: LQP18MN47NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN47NG02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47NH 100MA 2.2 OHM SMD Product overview: LQP18MN47NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN47NG02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA 2.2 OHM Inductor and Choke - 71-LQP18MN47NG02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 2.2 OHM Inductor and Choke
71-LQP18MN47NG02D
SMD 100MA 2.2 OHM Inductor and Choke 71-LQP18MN47NG02D
FIXED IND 47NH 100MA 2.2 OHM SMD Product overview: LQP18MN47NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN47NG02D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 100MA 2.2 OHM SMD Product overview: LQP18MN47NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN47NG02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1329505-LQP18MN47NG02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329505-LQP18MN47NG02D
Inductors, Coils, Chokes - Fixed Inductors 1329505-LQP18MN47NG02D
Manufacturer: Murata Electronics Win Source Part Number: 1329505-LQP18MN47NG0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thick Film Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 47 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 17 @ 300MHz Frequency - Self Resonant: 1.2GHz DC Resistance (DCR): 2.2Ohm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 300 MHz HTSUS: 8504.50.8000 Other Part Number: 490-11758-6,490-1175 8-1,490-11758-2,LQP1 8MN47NG02D-ND Base Product Number: LQP18MN Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329505-LQP18MN47NG02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thick Film
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 47 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 17 @ 300MHz
Frequency - Self Resonant: 1.2GHz
DC Resistance (DCR): 2.2Ohm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 300 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-11758-6,490-11758-1,490-11758-2,LQP18MN47NG02D-ND
Base Product Number: LQP18MN
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP18MN47NG02D 1329505-LQP18MN47NG02D
Product Name SMD 100MA 2.2 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thick Film Standard
Inductance Range 0.0470 microH 0.0470 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers