FIXED IND 27NH 100MA 2.4 OHM SMD Product overview: LQP18MN27NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 2.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 2.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP18MN27NG02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057367-LQP18MN27NG0
Packaging: Reel - TR
Type: Thick Film
Current Rating: 100mA
Inductance: 27nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 1.9MHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.4 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP18MN27NG02D | 7859206P | 7859206 | 1057367-LQP18MN27NG02D |
| Product Name | SMD 100MA 2.4 OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - LQP18MN27NG02D |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Thick Film | Standard | ||
| Inductance Range | 0.0270 microH | 0.0270 microH | 0.0270 microH | |
| Inductance Tolerance | 2 (+/- %) |