Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111352-LQP15TN12NH0
Termination: SMD/SMT
Length: 1 mm
Inductance: 12 nH
Tolerance: 3 %
Test Frequency: 500 MHz
Military Standard: Not
Self Resonant Frequency: 2.5 kHz
DC Current: 90 mA
Height: 400 µm
Width: 500 µm
Categories: Custom Parts
DC Resistance (DCR): 1 Ω
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 550 µm
Max DC Current: 90 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Q Factor: 17
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1111352-LQP15TN12NH02D |
| Product Name | Custom Parts - Custom Parts (J - M) - LQP15TN12NH02D |