FIXED IND 8.2NH 110MA 1.1OHM SMD Product overview: LQP15MN8N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 110MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 110MA, 1.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN8N2B02D can be used for catalog matching and distributor lookup.
FIXED IND 8.2NH 110MA 1.1OHM SMD
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP15MN8N2B02D | LQP15MN8N2B02D |
| Product Name | SMD 110MA 1.1OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Thick Film |
| Inductance Range | 0.0082 microH | 0.0082 microH |
| Q Factor | 13 | 13 |