Murata Power Solutions Fixed Inductors - LQP15MN3N9W02D LQP15MN3N9W02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057363-LQP15MN3N9W0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 170mA Inductance: 3.9nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.05nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057363-LQP15MN3N9W0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 170mA Inductance: 3.9nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.05nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP15MN3N9W02D
1057363-LQP15MN3N9W02D
Fixed Inductors - LQP15MN3N9W02D 1057363-LQP15MN3N9W02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057363-LQP15MN3N9W0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 170mA Inductance: 3.9nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.05nH Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 500 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057363-LQP15MN3N9W02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 170mA
Inductance: 3.9nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.05nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 500 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
170MA 500MOHM Inductor and Choke - 71-LQP15MN3N9W02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
170MA 500MOHM Inductor and Choke
71-LQP15MN3N9W02D
170MA 500MOHM Inductor and Choke 71-LQP15MN3N9W02D
FIXED IND 3.9NH 170MA 500MOHM SM Product overview: LQP15MN3N9W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN3N9W02D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 170MA 500MOHM SM Product overview: LQP15MN3N9W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 170MA, 500MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN3N9W02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057363-LQP15MN3N9W02D 71-LQP15MN3N9W02D
Product Name Fixed Inductors - LQP15MN3N9W02D 170MA 500MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard Thick Film
Application RF Choke
Inductance Range 0.0039 microH 0.0039 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 89.5 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details