Murata Power Solutions Fixed Inductors - LQP15MN33NG02D LQP15MN33NG02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057362-LQP15MN33NG0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 60mA Inductance: 33nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 2.1GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.8 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057362-LQP15MN33NG0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 60mA Inductance: 33nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 2.1GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.8 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP15MN33NG02D
1057362-LQP15MN33NG02D
Fixed Inductors - LQP15MN33NG02D 1057362-LQP15MN33NG02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057362-LQP15MN33NG0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 60mA Inductance: 33nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 2.1GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.8 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057362-LQP15MN33NG02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 60mA
Inductance: 33nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 2.1GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.8 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 60MA 3.8 OHM Inductor and Choke - 71-LQP15MN33NG02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60MA 3.8 OHM Inductor and Choke
71-LQP15MN33NG02D
SMD 60MA 3.8 OHM Inductor and Choke 71-LQP15MN33NG02D
FIXED IND 33NH 60MA 3.8 OHM SMD Product overview: LQP15MN33NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN33NG02D can be used for catalog matching and distributor lookup.

FIXED IND 33NH 60MA 3.8 OHM SMD Product overview: LQP15MN33NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60MA, 3.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 60MA, 3.8 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN33NG02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP15MN33NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP15MN33NG02D
Fixed Inductors LQP15MN33NG02D
FIXED IND 33NH 60MA 3.8 OHM SMD

FIXED IND 33NH 60MA 3.8 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057362-LQP15MN33NG02D 71-LQP15MN33NG02D LQP15MN33NG02D
Product Name Fixed Inductors - LQP15MN33NG02D SMD 60MA 3.8 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0330 microH 0.0330 microH 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details