Murata Power Solutions 190MA 400MOHM Inductor and Choke LQP15MN2N8W02D

Description
FIXED IND 2.8NH 190MA 400MOHM SM Product overview: LQP15MN2N8W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N8W02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.8NH 190MA 400MOHM SM Product overview: LQP15MN2N8W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N8W02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
190MA 400MOHM Inductor and Choke - 71-LQP15MN2N8W02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
190MA 400MOHM Inductor and Choke
71-LQP15MN2N8W02D
190MA 400MOHM Inductor and Choke 71-LQP15MN2N8W02D
FIXED IND 2.8NH 190MA 400MOHM SM Product overview: LQP15MN2N8W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N8W02D can be used for catalog matching and distributor lookup.

FIXED IND 2.8NH 190MA 400MOHM SM Product overview: LQP15MN2N8W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 190MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 190MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N8W02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP15MN2N8W02D
1057361-LQP15MN2N8W02D
Fixed Inductors - LQP15MN2N8W02D 1057361-LQP15MN2N8W02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057361-LQP15MN2N8W0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 190mA Inductance: 2.8nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.05nH Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 6GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057361-LQP15MN2N8W02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 190mA
Inductance: 2.8nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.05nH
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQP15MN2N8W02D 1057361-LQP15MN2N8W02D
Product Name 190MA 400MOHM Inductor and Choke Fixed Inductors - LQP15MN2N8W02D
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thick Film
Inductance Range 0.0028 microH 0.0028 microH
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-68N 0402DC-68NXJRW , 0402DC-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details