FIXED IND 2.1NH 220MA 300MOHM SM Product overview: LQP15MN2N1W02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N1W02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923888-LQP15MN2N1W02
Series: LQP15
Operating Temperature Range: -40°C ~ 85°C
Features: 2.1 nH - Thick Film Inductor 220 mA 300mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: LQP15MN
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP15MN2N1W02D | 923888-LQP15MN2N1W02D |
| Product Name | 220MA 300MOHM Inductor and Choke | Fixed Inductors - LQP15MN2N1W02D |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Thick Film | |
| Inductance Range | 0.0021 microH |