FIXED IND 1.5NH 280MA 200MOHM SM Product overview: LQP15MN1N5B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 280MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN1N5B02D can be used for catalog matching and distributor lookup.
FIXED IND 1.5NH 280MA 200MOHM SM
280mA 1.5nH 200mΩ 0402 Inductors (SMD) ROHS
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQP15MN1N5B02D | LQP15MN1N5B02D | LQP15MN1N5B02D |
| Product Name | 280MA 200MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Thick Film | Thick Film | |
| Inductance Range | 0.0015 microH | 0.0015 microH | 0.0015 microH |
| Q Factor | 13 | 13 | 13 |