Murata Electronics Fixed Inductors - LQP15MN1N5B00D LQP15MN1N5B00D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070839-LQP15MN1N5B0 0D Termination: SMD/SMT Length: 1 mm Inductance: 1.5 nH Mounting: SMD (SMT) Tolerance: 0.1 % Self Resonant Frequency: 6 GHz Width: 500 µm Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Max DC Current: 280 mA RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070839-LQP15MN1N5B0 0D Termination: SMD/SMT Length: 1 mm Inductance: 1.5 nH Mounting: SMD (SMT) Tolerance: 0.1 % Self Resonant Frequency: 6 GHz Width: 500 µm Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Max DC Current: 280 mA RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP15MN1N5B00D - 1070839-LQP15MN1N5B00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQP15MN1N5B00D
1070839-LQP15MN1N5B00D
Fixed Inductors - LQP15MN1N5B00D 1070839-LQP15MN1N5B00D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070839-LQP15MN1N5B0 0D Termination: SMD/SMT Length: 1 mm Inductance: 1.5 nH Mounting: SMD (SMT) Tolerance: 0.1 % Self Resonant Frequency: 6 GHz Width: 500 µm Categories: Fixed Inductors DC Resistance (DCR): 200 mΩ Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Max DC Current: 280 mA RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070839-LQP15MN1N5B00D
Termination: SMD/SMT
Length: 1 mm
Inductance: 1.5 nH
Mounting: SMD (SMT)
Tolerance: 0.1 %
Self Resonant Frequency: 6 GHz
Width: 500 µm
Categories: Fixed Inductors
DC Resistance (DCR): 200 mΩ
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Max DC Current: 280 mA
RoHS: Compliant

Buy Now
Inductor and Choke - 71-LQP15MN1N5B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQP15MN1N5B00D
Inductor and Choke 71-LQP15MN1N5B00D
Product overview: LQP15MN1N5B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN1N5B00D can be used for catalog matching and distributor lookup.

Product overview: LQP15MN1N5B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN1N5B00D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070839-LQP15MN1N5B00D 71-LQP15MN1N5B00D
Product Name Fixed Inductors - LQP15MN1N5B00D Inductor and Choke
Mounting Option Surface Mount Technology SMD (SMT)
Configuration Fixed
Inductance Range 0.0015 microH 0.0015 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers