Murata Power Solutions Fixed Inductors - LQP15MN12NG02D LQP15MN12NG02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057354-LQP15MN12NG0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 90mA Inductance: 12nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 3.7GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057354-LQP15MN12NG0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 90mA Inductance: 12nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 3.7GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQP15MN12NG02D
1057354-LQP15MN12NG02D
Fixed Inductors - LQP15MN12NG02D 1057354-LQP15MN12NG02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057354-LQP15MN12NG0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 90mA Inductance: 12nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 13 @ 500MHz Frequency - Self Resonant: 3.7GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 Ohm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057354-LQP15MN12NG02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 90mA
Inductance: 12nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 3.7GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.6 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 90MA 1.6 OHM Inductor and Choke - 71-LQP15MN12NG02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 90MA 1.6 OHM Inductor and Choke
71-LQP15MN12NG02D
SMD 90MA 1.6 OHM Inductor and Choke 71-LQP15MN12NG02D
FIXED IND 12NH 90MA 1.6 OHM SMD Product overview: LQP15MN12NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN12NG02D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 90MA 1.6 OHM SMD Product overview: LQP15MN12NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 90MA, 1.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 90MA, 1.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN12NG02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQP15MN12NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP15MN12NG02D
Fixed Inductors LQP15MN12NG02D
FIXED IND 12NH 90MA 1.6 OHM SMD

FIXED IND 12NH 90MA 1.6 OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP15MN12NG02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP15MN12NG02D
90mA 12nH ±2% 1.6Ω 0402 Inductors (SMD) ROHS

90mA 12nH ±2% 1.6Ω 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1057354-LQP15MN12NG02D 71-LQP15MN12NG02D LQP15MN12NG02D LQP15MN12NG02D
Product Name Fixed Inductors - LQP15MN12NG02D SMD 90MA 1.6 OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thick Film Thick Film
Application RF Choke
Inductance Range 0.0120 microH 0.0120 microH 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details