Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109609-LQP11A10NG00
Current Rating: 150 mA
Inductance: 10 nH
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Inductance Tolerance: 2 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1109609-LQP11A10NG00T1 |
| Product Name | Custom Parts - Custom Parts (J - M) - LQP11A10NG00T1 |