Murata Electronics Fixed Inductors LQP03TQ8N2J02D

Description
8.2nH Unshielded Thick Film Inductor 250mA 650mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Thick Film Inductor 250mA 650mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15005-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15005-2-ND
Fixed Inductors 490-15005-2-ND
8.2nH Unshielded Thick Film Inductor 250mA 650mOhm Max 0201 (0603 Metric)

8.2nH Unshielded Thick Film Inductor 250mA 650mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15005-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers