Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQP03TQ4N7H02D

Description
Win Source Part Number: 1369451-LQP03TQ4N7H0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TQ Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.7 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 350mOhm Max Q @ Freq: 17 @ 500MHz Frequency - Self Resonant: 6.5GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369451-LQP03TQ4N7H0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TQ Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.7 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 350mOhm Max Q @ Freq: 17 @ 500MHz Frequency - Self Resonant: 6.5GHz Inductance Frequency - Test: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369451-LQP03TQ4N7H02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369451-LQP03TQ4N7H02D
Inductors, Coils, Chokes - Fixed Inductors 1369451-LQP03TQ4N7H02D
Win Source Part Number: 1369451-LQP03TQ4N7H0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Thick Film MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQP03 Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Base Product Number: LQP03TQ Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±3% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.7 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 350mOhm Max Q @ Freq: 17 @ 500MHz Frequency - Self Resonant: 6.5GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369451-LQP03TQ4N7H02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TQ
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 4.7 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 350mOhm Max
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 6.5GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
350MA 350MOHM Inductor and Choke - 71-LQP03TQ4N7H02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 350MOHM Inductor and Choke
71-LQP03TQ4N7H02D
350MA 350MOHM Inductor and Choke 71-LQP03TQ4N7H02D
FIXED IND 4.7NH 350MA 350MOHM SM Product overview: LQP03TQ4N7H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ4N7H02D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 350MA 350MOHM SM Product overview: LQP03TQ4N7H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ4N7H02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-14992-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14992-1-ND
Fixed Inductors 490-14992-1-ND
4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14992-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14992-6-ND
Fixed Inductors 490-14992-6-ND
4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14992-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14992-2-ND
Fixed Inductors 490-14992-2-ND
4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Thick Film Inductor 350mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1793440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1793440
Surface Mount Inductors 1793440
Murata LQP03TQ4N7H02D

Murata LQP03TQ4N7H02D

Supplier's Site
Surface Mount Inductors - 1793311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1793311
Surface Mount Inductors 1793311
Murata LQP03TQ4N7H02D

Murata LQP03TQ4N7H02D

Supplier's Site
Fixed Inductors - LQP03TQ4N7H02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP03TQ4N7H02D
Fixed Inductors LQP03TQ4N7H02D
FIXED IND 4.7NH 350MA 350MOHM SM

FIXED IND 4.7NH 350MA 350MOHM SM

Supplier's Site Datasheet
Inductor, 4.7Nh, 0.35A, 0201, Multilayer; Inductance Murata - 57AC7021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 0.35A, 0201, Multilayer; Inductance Murata
57AC7021
Inductor, 4.7Nh, 0.35A, 0201, Multilayer; Inductance Murata 57AC7021
INDUCTOR, 4.7NH, 0.35A, 0201, MULTILAYER; Inductance:4.7nH; Product Range:LQP03TQ_02 Series; DC Current Rating:350mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.35ohm; RoHS Compliant: Yes

INDUCTOR, 4.7NH, 0.35A, 0201, MULTILAYER; Inductance:4.7nH; Product Range:LQP03TQ_02 Series; DC Current Rating:350mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.35ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369451-LQP03TQ4N7H02D 71-LQP03TQ4N7H02D 490-14992-1-ND 1793440 LQP03TQ4N7H02D 57AC7021
Product Name Inductors, Coils, Chokes - Fixed Inductors 350MA 350MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Fixed Inductors Inductor, 4.7Nh, 0.35A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard Thick Film Thick Film Multilayer
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.0047 microH 0.0047 microH 0.0047 microH 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N9 0402DC-4N9XJRW , 0402DC-4N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C680MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details