Murata Electronics Fixed Inductors LQP03TQ3N4C02D

Description
3.4nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.4nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14973-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14973-6-ND
Fixed Inductors 490-14973-6-ND
3.4nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.4nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14973-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14973-1-ND
Fixed Inductors 490-14973-1-ND
3.4nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.4nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14973-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14973-2-ND
Fixed Inductors 490-14973-2-ND
3.4nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

3.4nH Unshielded Thick Film Inductor 450mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14973-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-3627322515220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details