Murata Electronics Fixed Inductors LQP03TQ3N3C02D

Description
3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14971-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14971-6-ND
Fixed Inductors 490-14971-6-ND
3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14971-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14971-2-ND
Fixed Inductors 490-14971-2-ND
3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14971-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14971-1-ND
Fixed Inductors 490-14971-1-ND
3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14971-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers