3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)
3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)
3.3nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)
FIXED IND 3.3NH 450MA 240MOHM SM Product overview: LQP03TQ3N3B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ3N3B02D can be used for catalog matching and distributor lookup.
Win Source Part Number: 966107-LQP03TQ3N3B02
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Inductance: 3.3 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 9.5GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 240mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 500 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-14970-2,490-1497
Base Product Number: LQP03TQ
Product Status: Not For New Designs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14970-1-ND | 71-LQP03TQ3N3B02D | 966107-LQP03TQ3N3B02D |
| Product Name | Fixed Inductors | 450MA 240MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | Fixed | |
| DCR | 0.2400 ohms | 0.2400 ohms |