Murata Electronics Fixed Inductors LQP03TQ3N1C02D

Description
3.1nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.1nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14967-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14967-2-ND
Fixed Inductors 490-14967-2-ND
3.1nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14967-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14967-1-ND
Fixed Inductors 490-14967-1-ND
3.1nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14967-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14967-6-ND
Fixed Inductors 490-14967-6-ND
3.1nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

3.1nH Unshielded Thick Film Inductor 450mA 240mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14967-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details