Murata Electronics Fixed Inductors LQP03TQ2N9B02D

Description
2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14962-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14962-1-ND
Fixed Inductors 490-14962-1-ND
2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14962-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14962-6-ND
Fixed Inductors 490-14962-6-ND
2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14962-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14962-2-ND
Fixed Inductors 490-14962-2-ND
2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.9nH Unshielded Thick Film Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14962-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers