2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
2.7nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
INDUCTOR, 2.7NH, 0.55A, 0201, MULTILAYER; Inductance:2.7nH; Product Range:LQP03TQ_02 Series; DC Current Rating:550mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.15ohm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14958-2-ND | 57AC7018 |
| Product Name | Fixed Inductors | Inductor, 2.7Nh, 0.55A, 0201, Multilayer; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Non-Magnetic | |
| Configuration | Fixed | |
| DCR | 0.1500 ohms | 0.1500 ohms |