Murata Electronics Fixed Inductors LQP03TQ2N6B02D

Description
2.6nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.6nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14956-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14956-6-ND
Fixed Inductors 490-14956-6-ND
2.6nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14956-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14956-1-ND
Fixed Inductors 490-14956-1-ND
2.6nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14956-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14956-2-ND
Fixed Inductors 490-14956-2-ND
2.6nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.6nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14956-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details