Murata Electronics Fixed Inductors LQP03TQ2N4B02D

Description
2.4nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14952-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14952-2-ND
Fixed Inductors 490-14952-2-ND
2.4nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14952-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14952-1-ND
Fixed Inductors 490-14952-1-ND
2.4nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14952-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14952-6-ND
Fixed Inductors 490-14952-6-ND
2.4nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Thick Film Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382540-LQP03TQ2N4B02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382540-LQP03TQ2N4B02D
Inductors, Coils, Chokes - Fixed Inductors 1382540-LQP03TQ2N4B02D
Win Source Part Number: 1382540-LQP03TQ2N4B0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQP03 Type: Thick Film Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 2.4 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 pcs Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 17 @ 500MHz Frequency - Self Resonant: 11GHz Mounting Type: Surface Mount Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. Current Rating (Amps): 550 mA Inductance Frequency - Test: 500 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Electronics North America Base Product Number: LQP03TQ Product Status: Not For New Designs Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382540-LQP03TQ2N4B02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQP03
Type: Thick Film
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 2.4 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000 pcs
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 11GHz
Mounting Type: Surface Mount
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
Current Rating (Amps): 550 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Electronics North America
Base Product Number: LQP03TQ
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
550MA 150MOHM Inductor and Choke - 71-LQP03TQ2N4B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MA 150MOHM Inductor and Choke
71-LQP03TQ2N4B02D
550MA 150MOHM Inductor and Choke 71-LQP03TQ2N4B02D
FIXED IND 2.4NH 550MA 150MOHM SM Product overview: LQP03TQ2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ2N4B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 550MA 150MOHM SM Product overview: LQP03TQ2N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ2N4B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14952-2-ND 1382540-LQP03TQ2N4B02D 71-LQP03TQ2N4B02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 550MA 150MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers