Murata Electronics Fixed Inductors LQP03TQ1N9C02D

Description
1.9nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.9nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14943-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14943-2-ND
Fixed Inductors 490-14943-2-ND
1.9nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

1.9nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14943-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14943-1-ND
Fixed Inductors 490-14943-1-ND
1.9nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

1.9nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14943-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14943-6-ND
Fixed Inductors 490-14943-6-ND
1.9nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

1.9nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14943-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details