Murata Power Solutions Fixed Inductors LQP03TQ1N8B02D

Description
1.8nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14940-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14940-6-ND
Fixed Inductors 490-14940-6-ND
1.8nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14940-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14940-1-ND
Fixed Inductors 490-14940-1-ND
1.8nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14940-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14940-2-ND
Fixed Inductors 490-14940-2-ND
1.8nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

1.8nH Unshielded Thick Film Inductor 650mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 1.8Nh, 0.65A, 0201, Multilayer; Inductance Murata - 57AC7014 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Nh, 0.65A, 0201, Multilayer; Inductance Murata
57AC7014
Inductor, 1.8Nh, 0.65A, 0201, Multilayer; Inductance Murata 57AC7014
INDUCTOR, 1.8NH, 0.65A, 0201, MULTILAYER; Inductance:1.8nH; Product Range:LQP03TQ_02 Series; DC Current Rating:650mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.1ohm; RoHS Compliant: Yes

INDUCTOR, 1.8NH, 0.65A, 0201, MULTILAYER; Inductance:1.8nH; Product Range:LQP03TQ_02 Series; DC Current Rating:650mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.1ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14940-6-ND 57AC7014
Product Name Fixed Inductors Inductor, 1.8Nh, 0.65A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details