1.4nH Unshielded Thick Film Inductor 700mA 100mOhm Max 0201 (0603 Metric)
FIXED IND 1.4NH 700MA 100MOHM SM Product overview: LQP03TQ1N4B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TQ1N4B02D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369600-LQP03TQ1N4B0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TQ
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 1.4 nH
Current Rating (Amps): 700 mA
Shielding: Unshielded
DC Resistance (DCR): 100mOhm Max
Q @ Freq: 17 @ 500MHz
Frequency - Self Resonant: 16GHz
Inductance Frequency - Test: 500 MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-14930-2-ND | 71-LQP03TQ1N4B02D | 1369600-LQP03TQ1N4B02D |
| Product Name | Fixed Inductors | 700MA 100MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | |
| Configuration | Fixed | Fixed | |
| DCR | 0.1000 ohms | 0.1000 ohms |