Murata Power Solutions Fixed Inductors LQP03TQ1N2B02D

Description
1.2nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14924-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14924-6-ND
Fixed Inductors 490-14924-6-ND
1.2nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14924-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14924-1-ND
Fixed Inductors 490-14924-1-ND
1.2nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14924-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14924-2-ND
Fixed Inductors 490-14924-2-ND
1.2nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductor, 1.2Nh, 0.8A, 0201, Multilayer; Inductance Murata - 57AC7013 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Nh, 0.8A, 0201, Multilayer; Inductance Murata
57AC7013
Inductor, 1.2Nh, 0.8A, 0201, Multilayer; Inductance Murata 57AC7013
INDUCTOR, 1.2NH, 0.8A, 0201, MULTILAYER; Inductance:1.2nH; Product Range:LQP03TQ_02 Series; DC Current Rating:800mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.08ohm; RoHS Compliant: Yes

INDUCTOR, 1.2NH, 0.8A, 0201, MULTILAYER; Inductance:1.2nH; Product Range:LQP03TQ_02 Series; DC Current Rating:800mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.08ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14924-6-ND 57AC7013
Product Name Fixed Inductors Inductor, 1.2Nh, 0.8A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36273225151R0NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers