1.1nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)
1.1nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)
1.1nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-14921-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| DCR | 0.0800 ohms |