Murata Electronics Fixed Inductors LQP03TQ13NJ02D

Description
13nH Unshielded Thick Film Inductor 250mA 690mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Thick Film Inductor 250mA 690mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14917-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14917-2-ND
Fixed Inductors 490-14917-2-ND
13nH Unshielded Thick Film Inductor 250mA 690mOhm Max 0201 (0603 Metric)

13nH Unshielded Thick Film Inductor 250mA 690mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14917-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details