10nH Unshielded Thick Film Inductor 250mA 690mOhm Max 0201 (0603 Metric)
10nH Unshielded Thick Film Inductor 250mA 690mOhm Max 0201 (0603 Metric)
10nH Unshielded Thick Film Inductor 250mA 690mOhm Max 0201 (0603 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-14911-2-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Non-Magnetic |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |