Murata Electronics Fixed Inductors LQP03TQ0N9B02D

Description
0.9nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.9nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14907-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14907-2-ND
Fixed Inductors 490-14907-2-ND
0.9nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14907-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14907-1-ND
Fixed Inductors 490-14907-1-ND
0.9nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14907-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14907-6-ND
Fixed Inductors 490-14907-6-ND
0.9nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

0.9nH Unshielded Thick Film Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14907-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
DCR 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1712-3627322520C391KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details